TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips HF70ACB201209-T

Description
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 100mOhm
Request a Quote Datasheet
Description
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-6180-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-6180-2-ND
Ferrite Beads and Chips 445-6180-2-ND
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 100mOhm

10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 100mOhm

Buy Now Datasheet
10 OHM Inductor and Choke - 841-HF70ACB201209-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM Inductor and Choke
841-HF70ACB201209-T
10 OHM Inductor and Choke 841-HF70ACB201209-T
FERRITE BEAD 10 OHM 0805 1LN Product overview: HF70ACB201209-T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-HF70ACB201209-T can be used for catalog matching and distributor lookup.

FERRITE BEAD 10 OHM 0805 1LN Product overview: HF70ACB201209-T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-HF70ACB201209-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.1Ohm, 600Ma, 0805, Full Reel; Ferrite Case Style Tdk - 91R2335 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1Ohm, 600Ma, 0805, Full Reel; Ferrite Case Style Tdk
91R2335
Ferrite Bead, 0.1Ohm, 600Ma, 0805, Full Reel; Ferrite Case Style Tdk 91R2335
FERRITE BEAD, 0.1OHM, 600mA, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:10ohm; DC Current Rating:600mA; Product Range:HF-ACB Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.1OHM, 600mA, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:10ohm; DC Current Rating:600mA; Product Range:HF-ACB Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.1Ohm, 600Ma, 0805; Ferrite Case Style Tdk - 27AC6328 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1Ohm, 600Ma, 0805; Ferrite Case Style Tdk
27AC6328
Ferrite Bead, 0.1Ohm, 600Ma, 0805; Ferrite Case Style Tdk 27AC6328
FERRITE BEAD, 0.1OHM, 600MA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:10ohm; DC Current Rating:600mA; Product Range:HF-ACB Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.1OHM, 600MA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:10ohm; DC Current Rating:600mA; Product Range:HF-ACB Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 445-6180-2-ND 841-HF70ACB201209-T 91R2335 27AC6328
Product Name Ferrite Beads and Chips 10 OHM Inductor and Choke Ferrite Bead, 0.1Ohm, 600Ma, 0805, Full Reel; Ferrite Case Style Tdk Ferrite Bead, 0.1Ohm, 600Ma, 0805; Ferrite Case Style Tdk
DCR 0.1000 ohms 0.1000 ohms 0.1000 ohms
Rated DC Current 600 milliamps 600 milliamps 600 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details