Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CHIP INDUCTORS
TDK-LAMBDA AMERICAS INC., HIGH POWER DIVISION
HF50ACC453215T -- CHIP BEAD, POWER LINE, 125OHM, 25% ROHS COMPLIANT TDK
TDK-Lambda Americas Inc., High Power Division
Chip Bead, Power Line, 125Ohm, 25% Rohs Compliant Tdk
HF50ACC453215T
Description
CHIP BEAD, POWER LINE, 125OHM, 25% ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
CHIP BEAD, POWER LINE, 125OHM, 25% ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Chip Bead, Power Line, 125Ohm, 25% Rohs Compliant Tdk
46W1920
Chip Bead, Power Line, 125Ohm, 25% Rohs Compliant Tdk
46W1920
CHIP BEAD, POWER LINE, 125OHM, 25% ROHS COMPLIANT: YES
CHIP BEAD, POWER LINE, 125OHM, 25% ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Chip Inductors
Product Number
46W1920
Product Name
Chip Bead, Power Line, 125Ohm, 25% Rohs Compliant Tdk
Standards and Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Surface Mount Inductors
2567669P
Specs
Inductance Range
0.0018 microH
DCR
0.0800 ohms
Rated DC Current
900 milliamps
View Details
Coilcraft, Inc.
0402DC (1005) Highest Q Ceramic Chip Inductors
0402DC-5N8 0402DC-5N8XJRW , 0402DC-5N8XGRW
Specs
Core Material
Ceramic; Ceramic
Application
RF Choke
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Integrated Circuits (ICs) - Pre-ordered RLCs
CFS1/4C104J
View Details
KEMET Electronics Corporation
Fixed Inductors
L8040C220MDWDT
Specs
Technology
Wirewound
Core Material
Ferrite
Inductance Tolerance
20 (+/- %)
View Details