TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips HF50ACB322513-T

Description
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1210 (3225 Metric) 400mA 300mOhm
Request a Quote Datasheet
Description
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1210 (3225 Metric) 400mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-6171-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-6171-2-ND
Ferrite Beads and Chips 445-6171-2-ND
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1210 (3225 Metric) 400mA 300mOhm

60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1210 (3225 Metric) 400mA 300mOhm

Buy Now Datasheet
60 OHM Inductor and Choke - 841-HF50ACB322513-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60 OHM Inductor and Choke
841-HF50ACB322513-T
60 OHM Inductor and Choke 841-HF50ACB322513-T
FERRITE BEAD 60 OHM 1210 1LN Product overview: HF50ACB322513-T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-HF50ACB322513-T can be used for catalog matching and distributor lookup.

FERRITE BEAD 60 OHM 1210 1LN Product overview: HF50ACB322513-T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-HF50ACB322513-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.3Ohm, 400Ma, 1210; Ferrite Case Style Tdk - 89R2337 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.3Ohm, 400Ma, 1210; Ferrite Case Style Tdk
89R2337
Ferrite Bead, 0.3Ohm, 400Ma, 1210; Ferrite Case Style Tdk 89R2337
FERRITE BEAD, 0.3OHM, 400mA, 1210; Ferrite Case Style:1210 [3225 Metric]; Impedance:60ohm; DC Current Rating:400mA; Product Range:ACB Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.3OHM, 400mA, 1210; Ferrite Case Style:1210 [3225 Metric]; Impedance:60ohm; DC Current Rating:400mA; Product Range:ACB Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.3Ohm, 400Ma, 1210; Ferrite Case Style Tdk - 91R2332 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.3Ohm, 400Ma, 1210; Ferrite Case Style Tdk
91R2332
Ferrite Bead, 0.3Ohm, 400Ma, 1210; Ferrite Case Style Tdk 91R2332
FERRITE BEAD, 0.3OHM, 400mA, 1210; Ferrite Case Style:1210 [3225 Metric]; Impedance:60ohm; DC Current Rating:400mA; Product Range:ACB Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.3OHM, 400mA, 1210; Ferrite Case Style:1210 [3225 Metric]; Impedance:60ohm; DC Current Rating:400mA; Product Range:ACB Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 445-6171-2-ND 841-HF50ACB322513-T 89R2337
Product Name Ferrite Beads and Chips 60 OHM Inductor and Choke Ferrite Bead, 0.3Ohm, 400Ma, 1210; Ferrite Case Style Tdk
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 400 milliamps 400 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers