TDK U.S.A. Corporation Ferrite Beads and Chips HF50ACB321611-TD25

Description
31 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm
Request a Quote Datasheet
Description
31 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-172757-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172757-2-ND
Ferrite Beads and Chips 445-172757-2-ND
31 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm

31 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 445-172757-2-ND
Product Name Ferrite Beads and Chips
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMD 100MHz 350mA Inductor and Choke - 841-BMB2A1000LN2 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 25 (+/- %)
Impedance 1000 ohms
Lead Style SMD/SMT
View Details
4 suppliers
0402DF Ferrite Chip Inductors - 0402DF-300 0402DF-300XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers