TDK U.S.A. Corporation Filters - Ferrite Beads and Chips HF30ACB321611-TD25

Description
Manufacturer: TDK Corporation Win Source Part Number: 1328115-HF30ACB32161 1-TD25 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Current Rating (Max): 500mA Standard Package: 2,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 19 Ohms @ 100 MHz DC Resistance (DCR) (Max): 200mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 445-172751-6,445-172 751-1,445-172751-2 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1328115-HF30ACB32161 1-TD25 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Current Rating (Max): 500mA Standard Package: 2,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 19 Ohms @ 100 MHz DC Resistance (DCR) (Max): 200mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 445-172751-6,445-172 751-1,445-172751-2 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1328115-HF30ACB321611-TD25 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328115-HF30ACB321611-TD25
Filters - Ferrite Beads and Chips 1328115-HF30ACB321611-TD25
Manufacturer: TDK Corporation Win Source Part Number: 1328115-HF30ACB32161 1-TD25 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Current Rating (Max): 500mA Standard Package: 2,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 19 Ohms @ 100 MHz DC Resistance (DCR) (Max): 200mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 445-172751-6,445-172 751-1,445-172751-2 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1328115-HF30ACB321611-TD25
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Current Rating (Max): 500mA
Standard Package: 2,000
Mounting: Surface Mount
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.051" (1.30mm)
Number of Lines: 1
Impedance @ Frequency: 19 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 200mOhm
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 445-172751-6,445-172751-1,445-172751-2
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ferrite Beads and Chips - 445-172751-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172751-2-ND
Ferrite Beads and Chips 445-172751-2-ND
19 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm

19 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm

Buy Now Datasheet
19 OHM Inductor and Choke - 841-HF30ACB321611-TD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
19 OHM Inductor and Choke
841-HF30ACB321611-TD25
19 OHM Inductor and Choke 841-HF30ACB321611-TD25
FERRITE BEAD 19 OHM 1206 1LN Product overview: HF30ACB321611-TD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 19 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-HF30ACB321611-TD 25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 19 OHM 1206 1LN Product overview: HF30ACB321611-TD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 19 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-HF30ACB321611-TD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes
Product Number 1328115-HF30ACB321611-TD25 445-172751-2-ND 841-HF30ACB321611-TD25
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips 19 OHM Inductor and Choke
Core Material Ferrite
Standards and Certifications RoHS RoHS
DCR 0.2000 ohms 0.2000 ohms
Rated DC Current 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 16000 to ? microH
DCR 0.5000 ohms
View Details
2 suppliers
Inductor and Choke - 841-CZB1JGTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Common Mode Chokes - 486-5683-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402AF Ferrite Chip Inductors - 0402AF-471 0402AF-471XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details