TDK-Lambda Americas Inc., High Power Division Power Supply HDB-12-15

Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, LINEAR, 12 VDC, 40 WATT, 2 OUTPUT, 1.5 AMP, 115-230 VAC, NO DIRECT RPL. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, LINEAR, 12 VDC, 40 WATT, 2 OUTPUT, 1.5 AMP, 115-230 VAC, NO DIRECT RPL. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 40105444 - Radwell International
Willingboro, NJ, United States
Power Supply
40105444
Power Supply 40105444
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, LINEAR, 12 VDC, 40 WATT, 2 OUTPUT, 1.5 AMP, 115-230 VAC, NO DIRECT RPL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, LINEAR, 12 VDC, 40 WATT, 2 OUTPUT, 1.5 AMP, 115-230 VAC, NO DIRECT RPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply, Linear, 12V, 40W; Power Supply Approvals Tdk-Lambda - 48F6520 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Linear, 12V, 40W; Power Supply Approvals Tdk-Lambda
48F6520
Power Supply, Linear, 12V, 40W; Power Supply Approvals Tdk-Lambda 48F6520
POWER SUPPLY, LINEAR, 12V, 40W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:40W; Output Voltage - Output 1:12VDC; Output Current - Output 1:1.8A; Output Voltage - Output 2:-12V; Product Range:-; Height:70mm RoHS Compliant: Yes

POWER SUPPLY, LINEAR, 12V, 40W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:40W; Output Voltage - Output 1:12VDC; Output Current - Output 1:1.8A; Output Voltage - Output 2:-12V; Product Range:-; Height:70mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 40105444 48F6520
Product Name Power Supply Power Supply, Linear, 12V, 40W; Power Supply Approvals Tdk-Lambda
AC Output Voltage 230.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data