TDK-Lambda Americas Inc., High Power Division Linear Power Supply; Power Supply Approvals Tdk-Lambda HDA-12-15

Description
LINEAR POWER SUPPLY; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:24W; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LINEAR POWER SUPPLY; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:24W; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Power Supply; Power Supply Approvals Tdk-Lambda - 48F6519 - Newark, An Avnet Company
Chicago, IL, United States
Linear Power Supply; Power Supply Approvals Tdk-Lambda
48F6519
Linear Power Supply; Power Supply Approvals Tdk-Lambda 48F6519
LINEAR POWER SUPPLY; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:24W; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:- RoHS Compliant: Yes

LINEAR POWER SUPPLY; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:24W; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 48F6519
Product Name Linear Power Supply; Power Supply Approvals Tdk-Lambda
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-psb-10200-420-4u-27431 - TPS Elektronik GmbH
Specs
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
DC Output Voltage 0.0 to 200.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Space Products - GHP2805D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details