Manufacturer: Micronas GmbH
Win Source Part Number: 873211-HAL880 UT-K
Series: HAL® 880
Operating Temperature Range: -40°C ~ 140°C (TJ)
Features: Hall Effect Sensor Single Axis
Package: Bulk
Family Name: HAL880
Categories: Sensors
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
Estimated Pruduction Lead Time: 49 Weeks
Other Part Number: HAL880 UT-K-ND, HAL880UT-K
| Win Source Electronics | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | 873211-HAL880 UT-K |
| Product Name | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HAL880 UT-K |
| Sensor Type | Magnetic |