TDK Corporation Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HAL825UT-A HAL825UT-A

Description
Manufacturer: Micronas GmbH Win Source Part Number: 873210-HAL825UT-A Series: HAL® 82x Operating Temperature Range: -40°C ~ 170°C (TJ) Features: Hall Effect Sensor Single Axis Package: Bulk Family Name: HAL825 Categories: Sensors Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2000 Estimated Pruduction Lead Time: 49 Weeks
Request a Quote Datasheet
Description
Manufacturer: Micronas GmbH Win Source Part Number: 873210-HAL825UT-A Series: HAL® 82x Operating Temperature Range: -40°C ~ 170°C (TJ) Features: Hall Effect Sensor Single Axis Package: Bulk Family Name: HAL825 Categories: Sensors Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2000 Estimated Pruduction Lead Time: 49 Weeks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HAL825UT-A - 873210-HAL825UT-A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HAL825UT-A
873210-HAL825UT-A
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HAL825UT-A 873210-HAL825UT-A
Manufacturer: Micronas GmbH Win Source Part Number: 873210-HAL825UT-A Series: HAL® 82x Operating Temperature Range: -40°C ~ 170°C (TJ) Features: Hall Effect Sensor Single Axis Package: Bulk Family Name: HAL825 Categories: Sensors Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2000 Estimated Pruduction Lead Time: 49 Weeks

Manufacturer: Micronas GmbH
Win Source Part Number: 873210-HAL825UT-A
Series: HAL® 82x
Operating Temperature Range: -40°C ~ 170°C (TJ)
Features: Hall Effect Sensor Single Axis
Package: Bulk
Family Name: HAL825
Categories: Sensors
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
Estimated Pruduction Lead Time: 49 Weeks

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 873210-HAL825UT-A
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HAL825UT-A
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1308LLHLT-2-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375891-TLE4941PLUSCXAMA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 2-SIP, SSO-2-53
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details