TDK Corporation Sensors, Transducers - Magnetic Sensors - Switches (Solid State) HAL702SF-E

Description
Win Source Part Number: 1164602-HAL702SF-E Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: HAL® 7xy Features: Temperature Compensated Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 9mA Current - Output (Max): 20mA Sensing Range: 1.8mT Trip, -1.8mT Release Voltage - Supply: 3.8V ~ 24V Package / Case: TO-243AA, Variant Supplier Device Package: SOT-89B-2 Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: TDK-Micronas GmbH Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1164602-HAL702SF-E Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: HAL® 7xy Features: Temperature Compensated Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 9mA Current - Output (Max): 20mA Sensing Range: 1.8mT Trip, -1.8mT Release Voltage - Supply: 3.8V ~ 24V Package / Case: TO-243AA, Variant Supplier Device Package: SOT-89B-2 Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: TDK-Micronas GmbH Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1164602-HAL702SF-E - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1164602-HAL702SF-E
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1164602-HAL702SF-E
Win Source Part Number: 1164602-HAL702SF-E Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: HAL® 7xy Features: Temperature Compensated Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 9mA Current - Output (Max): 20mA Sensing Range: 1.8mT Trip, -1.8mT Release Voltage - Supply: 3.8V ~ 24V Package / Case: TO-243AA, Variant Supplier Device Package: SOT-89B-2 Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: TDK-Micronas GmbH Product Status: Obsolete

Win Source Part Number: 1164602-HAL702SF-E
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Series: HAL® 7xy
Features: Temperature Compensated
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: 25°C
Polarization: South Pole
Current - Supply (Max): 9mA
Current - Output (Max): 20mA
Sensing Range: 1.8mT Trip, -1.8mT Release
Voltage - Supply: 3.8V ~ 24V
Package / Case: TO-243AA, Variant
Supplier Device Package: SOT-89B-2
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: TDK-Micronas GmbH
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1164602-HAL702SF-E
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.20 - MasterINTERFACE – MasterOUTPUT SSR Relay Interface Module - 392070247048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details