TDK Corporation Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL575SF-K HAL575SF-K

Description
Manufacturer: Micronas GmbH Win Source Part Number: 1178631-HAL575SF-K Series: HAL Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Temperature Compensated Package: TO-243AA, Variant Technology: Hall Effect Output Type: Current Source Operating Supply Voltage: 3.75 V ~ 24 V Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 8mT Trip, -8mT Release Family Name: 54ACT2525 Categories: Sensors, Transducers Manufacturer Homepage: www.micronas.com Manufacturer Package: SOT-89B-1 Maximum Supply Current: 17mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Micronas GmbH Win Source Part Number: 1178631-HAL575SF-K Series: HAL Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Temperature Compensated Package: TO-243AA, Variant Technology: Hall Effect Output Type: Current Source Operating Supply Voltage: 3.75 V ~ 24 V Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 8mT Trip, -8mT Release Family Name: 54ACT2525 Categories: Sensors, Transducers Manufacturer Homepage: www.micronas.com Manufacturer Package: SOT-89B-1 Maximum Supply Current: 17mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL575SF-K - 1178631-HAL575SF-K - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL575SF-K
1178631-HAL575SF-K
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL575SF-K 1178631-HAL575SF-K
Manufacturer: Micronas GmbH Win Source Part Number: 1178631-HAL575SF-K Series: HAL Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Temperature Compensated Package: TO-243AA, Variant Technology: Hall Effect Output Type: Current Source Operating Supply Voltage: 3.75 V ~ 24 V Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 8mT Trip, -8mT Release Family Name: 54ACT2525 Categories: Sensors, Transducers Manufacturer Homepage: www.micronas.com Manufacturer Package: SOT-89B-1 Maximum Supply Current: 17mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Micronas GmbH
Win Source Part Number: 1178631-HAL575SF-K
Series: HAL
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Temperature Compensated
Package: TO-243AA, Variant
Technology: Hall Effect
Output Type: Current Source
Operating Supply Voltage: 3.75 V ~ 24 V
Function: Latch
Test Condition: 25°C
Polarization: South Pole
Sensing Range: 8mT Trip, -8mT Release
Family Name: 54ACT2525
Categories: Sensors, Transducers
Manufacturer Homepage: www.micronas.com
Manufacturer Package: SOT-89B-1
Maximum Supply Current: 17mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 1178631-HAL575SF-K
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL575SF-K
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3 to 24 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details