TDK Corporation Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL549SF-K HAL549SF-K

Description
Manufacturer: Micronas GmbH Win Source Part Number: 919996-HAL549SF-K Series: HAL® 54x Operating Temperature Range: -40°C ~ 140°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect SOT-89B-1 Package: Reel - TR Package: TO-243AA, Variant Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: SOT-89B-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Micronas GmbH Win Source Part Number: 919996-HAL549SF-K Series: HAL® 54x Operating Temperature Range: -40°C ~ 140°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect SOT-89B-1 Package: Reel - TR Package: TO-243AA, Variant Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: SOT-89B-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL549SF-K - 919996-HAL549SF-K - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL549SF-K
919996-HAL549SF-K
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL549SF-K 919996-HAL549SF-K
Manufacturer: Micronas GmbH Win Source Part Number: 919996-HAL549SF-K Series: HAL® 54x Operating Temperature Range: -40°C ~ 140°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect SOT-89B-1 Package: Reel - TR Package: TO-243AA, Variant Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: SOT-89B-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Micronas GmbH
Win Source Part Number: 919996-HAL549SF-K
Series: HAL® 54x
Operating Temperature Range: -40°C ~ 140°C (TA)
Features: Digital Switch Unipolar Switch Open Drain Hall Effect SOT-89B-1
Package: Reel - TR
Package: TO-243AA, Variant
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: SOT-89B-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 919996-HAL549SF-K
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL549SF-K
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1233LLTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3.5 to 24 volts
View Details
2 suppliers
Hall Effect Sw, Aec-Q100, 0.0075T, Tsop6; Hall Effect Type Infineon - 49AC0832 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Input Voltage 2.7 to 24 volts
View Details
3 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
View Details
2 suppliers