TDK Corporation Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL543SF-K HAL543SF-K

Description
Manufacturer: Micronas GmbH Win Source Part Number: 204563-HAL543SF-K Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 4.2mA Current - Output (Max): 20mA Sensing Range: 33mT Trip, 15mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 140°C (TA) Case / Package: SOT-89B-1 Purpose: Unipolar Switch Supply Voltage - Operating: 4.3 V to 24 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Micronas GmbH Win Source Part Number: 204563-HAL543SF-K Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 4.2mA Current - Output (Max): 20mA Sensing Range: 33mT Trip, 15mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 140°C (TA) Case / Package: SOT-89B-1 Purpose: Unipolar Switch Supply Voltage - Operating: 4.3 V to 24 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL543SF-K - 204563-HAL543SF-K - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL543SF-K
204563-HAL543SF-K
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL543SF-K 204563-HAL543SF-K
Manufacturer: Micronas GmbH Win Source Part Number: 204563-HAL543SF-K Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 4.2mA Current - Output (Max): 20mA Sensing Range: 33mT Trip, 15mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 140°C (TA) Case / Package: SOT-89B-1 Purpose: Unipolar Switch Supply Voltage - Operating: 4.3 V to 24 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Micronas GmbH
Win Source Part Number: 204563-HAL543SF-K
Packaging: Reel - TR
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 4.2mA
Current - Output (Max): 20mA
Sensing Range: 33mT Trip, 15mT Release
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C to 140°C (TA)
Case / Package: SOT-89B-1
Purpose: Unipolar Switch
Supply Voltage - Operating: 4.3 V to 24 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 204563-HAL543SF-K
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL543SF-K
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.8 to 24 volts
View Details
Motion Sensor ICs - 2238569P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
4 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details