TDK Corporation Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL523 SF-K HAL523 SF-K

Description
Manufacturer: Micronas GmbH Win Source Part Number: 919995-HAL523 SF-K Series: HAL® 5xy Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Digital Switch Open Drain Hall Effect SOT-89B-1 Package: TO-243AA, Variant Package: Reel - TR Mounting: Surface Mount Family Name: HAL523 Categories: Sensors Case / Package: SOT-89B-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8542.39.0001 Other Part Number: HAL523 SF-K-ND, HAL523SF-K
Request a Quote Datasheet
Description
Manufacturer: Micronas GmbH Win Source Part Number: 919995-HAL523 SF-K Series: HAL® 5xy Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Digital Switch Open Drain Hall Effect SOT-89B-1 Package: TO-243AA, Variant Package: Reel - TR Mounting: Surface Mount Family Name: HAL523 Categories: Sensors Case / Package: SOT-89B-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8542.39.0001 Other Part Number: HAL523 SF-K-ND, HAL523SF-K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL523 SF-K - 919995-HAL523 SF-K - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL523 SF-K
919995-HAL523 SF-K
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL523 SF-K 919995-HAL523 SF-K
Manufacturer: Micronas GmbH Win Source Part Number: 919995-HAL523 SF-K Series: HAL® 5xy Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Digital Switch Open Drain Hall Effect SOT-89B-1 Package: TO-243AA, Variant Package: Reel - TR Mounting: Surface Mount Family Name: HAL523 Categories: Sensors Case / Package: SOT-89B-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8542.39.0001 Other Part Number: HAL523 SF-K-ND, HAL523SF-K

Manufacturer: Micronas GmbH
Win Source Part Number: 919995-HAL523 SF-K
Series: HAL® 5xy
Operating Temperature Range: -40°C ~ 140°C (TJ)
Features: Digital Switch Open Drain Hall Effect SOT-89B-1
Package: TO-243AA, Variant
Package: Reel - TR
Mounting: Surface Mount
Family Name: HAL523
Categories: Sensors
Case / Package: SOT-89B-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8542.39.0001
Other Part Number: HAL523 SF-K-ND, HAL523SF-K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 919995-HAL523 SF-K
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL523 SF-K
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1315LLHLT-1-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-P2B6 A3 - TLE493D-P2B6 A3 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
15 Oe Sat. Analog Sensor, 5 KOhm, RoHS SOIC - AA002-02E - NVE Corporation
Specs
Sensor Type Magnetic
View Details
3 suppliers