TDK Corporation Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL506UA-A HAL506UA-A

Description
Manufacturer: Micronas GmbH Win Source Part Number: 919994-HAL506UA-A Series: HAL® 5xy Operating Temperature Range: -40°C ~ 170°C (TJ) Features: Digital Switch Unipolar Switch Open Drain Hall Effect TO-92UA-2 Package: Cut Tape (CT), Tape & Box (TB) Package: TO-226-3, TO-92-3 Short Body Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: TO-92UA-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 79750603, HAL506UA-ACT, HAL506UA-ATB, HAL 506UA-A-2-A-2-00-HAS E-020H, HAL506UA-A-ND, Q913366
Request a Quote Datasheet
Description
Manufacturer: Micronas GmbH Win Source Part Number: 919994-HAL506UA-A Series: HAL® 5xy Operating Temperature Range: -40°C ~ 170°C (TJ) Features: Digital Switch Unipolar Switch Open Drain Hall Effect TO-92UA-2 Package: Cut Tape (CT), Tape & Box (TB) Package: TO-226-3, TO-92-3 Short Body Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: TO-92UA-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 79750603, HAL506UA-ACT, HAL506UA-ATB, HAL 506UA-A-2-A-2-00-HAS E-020H, HAL506UA-A-ND, Q913366
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL506UA-A - 919994-HAL506UA-A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL506UA-A
919994-HAL506UA-A
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL506UA-A 919994-HAL506UA-A
Manufacturer: Micronas GmbH Win Source Part Number: 919994-HAL506UA-A Series: HAL® 5xy Operating Temperature Range: -40°C ~ 170°C (TJ) Features: Digital Switch Unipolar Switch Open Drain Hall Effect TO-92UA-2 Package: Cut Tape (CT), Tape & Box (TB) Package: TO-226-3, TO-92-3 Short Body Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: TO-92UA-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 79750603, HAL506UA-ACT, HAL506UA-ATB, HAL 506UA-A-2-A-2-00-HAS E-020H, HAL506UA-A-ND, Q913366

Manufacturer: Micronas GmbH
Win Source Part Number: 919994-HAL506UA-A
Series: HAL® 5xy
Operating Temperature Range: -40°C ~ 170°C (TJ)
Features: Digital Switch Unipolar Switch Open Drain Hall Effect TO-92UA-2
Package: Cut Tape (CT), Tape & Box (TB)
Package: TO-226-3, TO-92-3 Short Body
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
Case / Package: TO-92UA-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 79750603, HAL506UA-ACT, HAL506UA-ATB, HAL 506UA-A-2-A-2-00-HASE-020H, HAL506UA-A-ND, Q913366

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 919994-HAL506UA-A
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL506UA-A
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3 to 24 volts
View Details
Linear, Compass (ICs) - TLE493DW2B6A0HTSA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 2.8 to 3.5 volts
View Details
4 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details