Manufacturer: Micronas GmbH
Win Source Part Number: 016783-HAL506SF-A
Packaging: Reel - TR
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 4.2mA
Current - Output (Max): 20mA
Sensing Range: 7.2mT Trip, 2mT Release
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C to 140°C (TA)
Case / Package: SOT-89B-1
Purpose: Unipolar Switch
Supply Voltage - Operating: 3.8 V to 24 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | 016783-HAL506SF-A |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL506SF-A |
| Sensor Type | Magnetic |