TDK Corporation Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL505UA-A HAL505UA-A

Description
Manufacturer: TDK-Micronas GmbH Win Source Part Number: 803284-HAL505UA-A Packaging: Tape & Box (TB) Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: 25°C Polarization: South Pole Part Status: Last Time Buy Sensing Range: 17mT Trip, -17mT Release Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 170°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Current - Output (Maximum): 20mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.8V ~ 24V Current - Supply (Maximum): 4.2mA
Request a Quote
Description
Manufacturer: TDK-Micronas GmbH Win Source Part Number: 803284-HAL505UA-A Packaging: Tape & Box (TB) Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: 25°C Polarization: South Pole Part Status: Last Time Buy Sensing Range: 17mT Trip, -17mT Release Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 170°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Current - Output (Maximum): 20mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.8V ~ 24V Current - Supply (Maximum): 4.2mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL505UA-A - 803284-HAL505UA-A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL505UA-A
803284-HAL505UA-A
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL505UA-A 803284-HAL505UA-A
Manufacturer: TDK-Micronas GmbH Win Source Part Number: 803284-HAL505UA-A Packaging: Tape & Box (TB) Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: 25°C Polarization: South Pole Part Status: Last Time Buy Sensing Range: 17mT Trip, -17mT Release Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 170°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Current - Output (Maximum): 20mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.8V ~ 24V Current - Supply (Maximum): 4.2mA

Manufacturer: TDK-Micronas GmbH
Win Source Part Number: 803284-HAL505UA-A
Packaging: Tape & Box (TB)
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: 25°C
Polarization: South Pole
Part Status: Last Time Buy
Sensing Range: 17mT Trip, -17mT Release
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 170°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Current - Output (Maximum): 20mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.8V ~ 24V
Current - Supply (Maximum): 4.2mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 803284-HAL505UA-A
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL505UA-A
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1232LLETR-T - 908853-A1232LLETR-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-TSSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Motion Sensor ICs - 2238583 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package / Mounting SOT-23
Standards and Certifications RoHS
View Details
3 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
15 Oe Sat. Analog Sensor, 5.5 KOhm, SOIC - AAL002-02 - NVE Corporation
Specs
Sensor Type Magnetic
View Details
2 suppliers