TDK Corporation Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL502UA-A HAL502UA-A

Description
Manufacturer: Micronas GmbH Win Source Part Number: 1178629-HAL502UA-A Series: HAL Packaging: Tape in Box Operating Temperature Range: -40°C ~ 140°C (TA) Features: Temperature Compensated Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Technology: Hall Effect Output Type: Open Drain Operating Supply Voltage: 3.8 V ~ 24 V Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 4.5mT Trip, -4.5mT Release Family Name: HAL502 Categories: Sensors, Transducers Manufacturer Homepage: www.micronas.com Manufacturer Package: TO-92UA Current - Output (Maximum): 20mA Maximum Supply Current: 4.2mA Alternative Parts (Cross-Reference): MLX92211LUA-ADA-000- BU; TSH188CX RFG; Si7206-B-00-IVR; Introduction Date: July 27, 2000 ECCN: EAR99 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Micronas GmbH Win Source Part Number: 1178629-HAL502UA-A Series: HAL Packaging: Tape in Box Operating Temperature Range: -40°C ~ 140°C (TA) Features: Temperature Compensated Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Technology: Hall Effect Output Type: Open Drain Operating Supply Voltage: 3.8 V ~ 24 V Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 4.5mT Trip, -4.5mT Release Family Name: HAL502 Categories: Sensors, Transducers Manufacturer Homepage: www.micronas.com Manufacturer Package: TO-92UA Current - Output (Maximum): 20mA Maximum Supply Current: 4.2mA Alternative Parts (Cross-Reference): MLX92211LUA-ADA-000- BU; TSH188CX RFG; Si7206-B-00-IVR; Introduction Date: July 27, 2000 ECCN: EAR99 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL502UA-A - 1178629-HAL502UA-A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL502UA-A
1178629-HAL502UA-A
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL502UA-A 1178629-HAL502UA-A
Manufacturer: Micronas GmbH Win Source Part Number: 1178629-HAL502UA-A Series: HAL Packaging: Tape in Box Operating Temperature Range: -40°C ~ 140°C (TA) Features: Temperature Compensated Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Technology: Hall Effect Output Type: Open Drain Operating Supply Voltage: 3.8 V ~ 24 V Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 4.5mT Trip, -4.5mT Release Family Name: HAL502 Categories: Sensors, Transducers Manufacturer Homepage: www.micronas.com Manufacturer Package: TO-92UA Current - Output (Maximum): 20mA Maximum Supply Current: 4.2mA Alternative Parts (Cross-Reference): MLX92211LUA-ADA-000- BU; TSH188CX RFG; Si7206-B-00-IVR; Introduction Date: July 27, 2000 ECCN: EAR99 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Micronas GmbH
Win Source Part Number: 1178629-HAL502UA-A
Series: HAL
Packaging: Tape in Box
Operating Temperature Range: -40°C ~ 140°C (TA)
Features: Temperature Compensated
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Technology: Hall Effect
Output Type: Open Drain
Operating Supply Voltage: 3.8 V ~ 24 V
Function: Latch
Test Condition: 25°C
Polarization: South Pole
Sensing Range: 4.5mT Trip, -4.5mT Release
Family Name: HAL502
Categories: Sensors, Transducers
Manufacturer Homepage: www.micronas.com
Manufacturer Package: TO-92UA
Current - Output (Maximum): 20mA
Maximum Supply Current: 4.2mA
Alternative Parts (Cross-Reference): MLX92211LUA-ADA-000-BU; TSH188CX RFG; Si7206-B-00-IVR;
Introduction Date: July 27, 2000
ECCN: EAR99
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 1178629-HAL502UA-A
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL502UA-A
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - TLE4998P8XUMA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 2.5 to 5.5 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details