TDK Corporation Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL501SF-A HAL501SF-A

Description
Manufacturer: Micronas GmbH Win Source Part Number: 1042341-HAL501SF-A Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 4.2mA Current - Output (Max): 20mA Sensing Range: 2.3mT Trip, -2.3mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 140°C (TA) Case / Package: SOT-89B-1 Purpose: Bipolar Switch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Micronas GmbH Win Source Part Number: 1042341-HAL501SF-A Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 4.2mA Current - Output (Max): 20mA Sensing Range: 2.3mT Trip, -2.3mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 140°C (TA) Case / Package: SOT-89B-1 Purpose: Bipolar Switch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL501SF-A - 1042341-HAL501SF-A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL501SF-A
1042341-HAL501SF-A
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL501SF-A 1042341-HAL501SF-A
Manufacturer: Micronas GmbH Win Source Part Number: 1042341-HAL501SF-A Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 4.2mA Current - Output (Max): 20mA Sensing Range: 2.3mT Trip, -2.3mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 140°C (TA) Case / Package: SOT-89B-1 Purpose: Bipolar Switch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Micronas GmbH
Win Source Part Number: 1042341-HAL501SF-A
Packaging: Reel - TR
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 4.2mA
Current - Output (Max): 20mA
Sensing Range: 2.3mT Trip, -2.3mT Release
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C to 140°C (TA)
Case / Package: SOT-89B-1
Purpose: Bipolar Switch
Supply Voltage - Operating: 3.8 V to 24 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 1042341-HAL501SF-A
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL501SF-A
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data