TDK Corporation Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) HAL411SF-E

Description
Win Source Part Number: 1061761-HAL411SF-E Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Series: HAL® 411 Features: Temperature Compensated Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 10kHz Current - Supply (Max): 18.5mA Current - Output (Max): 1mA Axis: Single Sensing Range: ±50mT Voltage - Supply: 4.9V ~ 5.1V Package / Case: TO-243AA, Variant Temperature Range - Operating: -40°C ~ 100°C ECCN: OBSOLETE Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: TDK-Micronas GmbH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1061761-HAL411SF-E Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Series: HAL® 411 Features: Temperature Compensated Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 10kHz Current - Supply (Max): 18.5mA Current - Output (Max): 1mA Axis: Single Sensing Range: ±50mT Voltage - Supply: 4.9V ~ 5.1V Package / Case: TO-243AA, Variant Temperature Range - Operating: -40°C ~ 100°C ECCN: OBSOLETE Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: TDK-Micronas GmbH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1061761-HAL411SF-E - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1061761-HAL411SF-E
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1061761-HAL411SF-E
Win Source Part Number: 1061761-HAL411SF-E Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Series: HAL® 411 Features: Temperature Compensated Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 10kHz Current - Supply (Max): 18.5mA Current - Output (Max): 1mA Axis: Single Sensing Range: ±50mT Voltage - Supply: 4.9V ~ 5.1V Package / Case: TO-243AA, Variant Temperature Range - Operating: -40°C ~ 100°C ECCN: OBSOLETE Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: TDK-Micronas GmbH Product Status: Obsolete

Win Source Part Number: 1061761-HAL411SF-E
Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Series: HAL® 411
Features: Temperature Compensated
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 10kHz
Current - Supply (Max): 18.5mA
Current - Output (Max): 1mA
Axis: Single
Sensing Range: ±50mT
Voltage - Supply: 4.9V ~ 5.1V
Package / Case: TO-243AA, Variant
Temperature Range - Operating: -40°C ~ 100°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: TDK-Micronas GmbH
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 1061761-HAL411SF-E
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data