TDK Corporation Connectors,Interconnects HAL3900DJ-A

Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: End of Life Operating Supply Current: 3 to 16mA Output Current: 3(A) Operating Supply Voltage: 1 V ~ 5.5 V Operating Temperature (Min): -25C Operating Temperature (Max): 150C Mounting Style: Through Hole
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: End of Life Operating Supply Current: 3 to 16mA Output Current: 3(A) Operating Supply Voltage: 1 V ~ 5.5 V Operating Temperature (Min): -25C Operating Temperature (Max): 150C Mounting Style: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: End of Life Operating Supply Current: 3 to 16mA Output Current: 3(A) Operating Supply Voltage: 1 V ~ 5.5 V Operating Temperature (Min): -25C Operating Temperature (Max): 150C Mounting Style: Through Hole

Category: Connectors,Interconnects
Manufacturer: AMIS
Packaging: Bulk
Part Status: End of Life
Operating Supply Current: 3 to 16mA
Output Current: 3(A)
Operating Supply Voltage: 1 V ~ 5.5 V
Operating Temperature (Min): -25C
Operating Temperature (Max): 150C
Mounting Style: Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC 90° Plug (Long) - 150509-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details