TDK Corporation Sensors, Transducers -Position- Sensors Angle, Linear Position Measuring HAL3725DJ-A

Description
Manufacturer: HAL3725DJ-A Category: Sensors, Transducers -Position- Sensors Angle, Linear Position Measuring Series: Automotive, AEC-Q100, Hal® 37 Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 8-SOIC (0.154", 3.90mm Width) Operating Temperature: -40°C ~ 170°C Supplier Device Package: 8-SOIC-1 Base Product Number: HAL3725 Product Status: Active Technology: Hall Effect
Request a Quote Datasheet
Description
Manufacturer: HAL3725DJ-A Category: Sensors, Transducers -Position- Sensors Angle, Linear Position Measuring Series: Automotive, AEC-Q100, Hal® 37 Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 8-SOIC (0.154", 3.90mm Width) Operating Temperature: -40°C ~ 170°C Supplier Device Package: 8-SOIC-1 Base Product Number: HAL3725 Product Status: Active Technology: Hall Effect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers -Position- Sensors Angle, Linear Position Measuring -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers -Position- Sensors Angle, Linear Position Measuring
Sensors, Transducers -Position- Sensors Angle, Linear Position Measuring
Manufacturer: HAL3725DJ-A Category: Sensors, Transducers -Position- Sensors Angle, Linear Position Measuring Series: Automotive, AEC-Q100, Hal® 37 Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 8-SOIC (0.154", 3.90mm Width) Operating Temperature: -40°C ~ 170°C Supplier Device Package: 8-SOIC-1 Base Product Number: HAL3725 Product Status: Active Technology: Hall Effect

Manufacturer: HAL3725DJ-A
Category: Sensors, Transducers -Position- Sensors Angle, Linear Position Measuring
Series: Automotive, AEC-Q100, Hal® 37
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Operating Temperature: -40°C ~ 170°C
Supplier Device Package: 8-SOIC-1
Base Product Number: HAL3725
Product Status: Active
Technology: Hall Effect

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Linear Position Sensors
Product Name Sensors, Transducers -Position- Sensors Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0163 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details