TDK Corporation Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL204JQ-K HAL204JQ-K

Description
Manufacturer: Micronas GmbH Win Source Part Number: 1042340-HAL204JQ-K Packaging: AMMO PACKAGE Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 5.2mA Current - Output (Max): 50mA Sensing Range: 18.5mT Trip, -15mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 140°C (TA) Case / Package: TO-92UA-5 Purpose: Latch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Micronas GmbH Win Source Part Number: 1042340-HAL204JQ-K Packaging: AMMO PACKAGE Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 5.2mA Current - Output (Max): 50mA Sensing Range: 18.5mT Trip, -15mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 140°C (TA) Case / Package: TO-92UA-5 Purpose: Latch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL204JQ-K - 1042340-HAL204JQ-K - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL204JQ-K
1042340-HAL204JQ-K
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL204JQ-K 1042340-HAL204JQ-K
Manufacturer: Micronas GmbH Win Source Part Number: 1042340-HAL204JQ-K Packaging: AMMO PACKAGE Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 5.2mA Current - Output (Max): 50mA Sensing Range: 18.5mT Trip, -15mT Release Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 140°C (TA) Case / Package: TO-92UA-5 Purpose: Latch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Micronas GmbH
Win Source Part Number: 1042340-HAL204JQ-K
Packaging: AMMO PACKAGE
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 5.2mA
Current - Output (Max): 50mA
Sensing Range: 18.5mT Trip, -15mT Release
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C to 140°C (TA)
Case / Package: TO-92UA-5
Purpose: Latch
Supply Voltage - Operating: 3.8 V to 24 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 1042340-HAL204JQ-K
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL204JQ-K
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1121LLHLX-T - 858807-A1121LLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details