TDK Corporation Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) HAL1880UA-A-2-A-2-00

Description
Win Source Part Number: 1017855-HAL1880UA-A- 2-A-2-00 Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Series: HAL® 1880 Features: Programmable, Temperature Compensated Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Technology: Hall Effect Output Type: Analog Voltage Axis: Single Sensing Range: ±40mT ~ ±160mT Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92UA-2 Temperature Range - Operating: -40°C ~ 170°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: TDK-Micronas GmbH Other Names: HAL1880UA-A-2-A-2-00 CT,HAL1880UA-A-2-A-2 -00TB,HAL1880UA-A-2- A-2-00-HACF-0901 Base Product Number: HAL1880
Request a Quote Datasheet
Description
Win Source Part Number: 1017855-HAL1880UA-A- 2-A-2-00 Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Series: HAL® 1880 Features: Programmable, Temperature Compensated Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Technology: Hall Effect Output Type: Analog Voltage Axis: Single Sensing Range: ±40mT ~ ±160mT Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92UA-2 Temperature Range - Operating: -40°C ~ 170°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: TDK-Micronas GmbH Other Names: HAL1880UA-A-2-A-2-00 CT,HAL1880UA-A-2-A-2 -00TB,HAL1880UA-A-2- A-2-00-HACF-0901 Base Product Number: HAL1880
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1017855-HAL1880UA-A-2-A-2-00 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1017855-HAL1880UA-A-2-A-2-00
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1017855-HAL1880UA-A-2-A-2-00
Win Source Part Number: 1017855-HAL1880UA-A- 2-A-2-00 Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Series: HAL® 1880 Features: Programmable, Temperature Compensated Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Technology: Hall Effect Output Type: Analog Voltage Axis: Single Sensing Range: ±40mT ~ ±160mT Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92UA-2 Temperature Range - Operating: -40°C ~ 170°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: TDK-Micronas GmbH Other Names: HAL1880UA-A-2-A-2-00 CT,HAL1880UA-A-2-A-2 -00TB,HAL1880UA-A-2- A-2-00-HACF-0901 Base Product Number: HAL1880

Win Source Part Number: 1017855-HAL1880UA-A-2-A-2-00
Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Series: HAL® 1880
Features: Programmable, Temperature Compensated
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Technology: Hall Effect
Output Type: Analog Voltage
Axis: Single
Sensing Range: ±40mT ~ ±160mT
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Short Body
Supplier Device Package: TO-92UA-2
Temperature Range - Operating: -40°C ~ 170°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: TDK-Micronas GmbH
Other Names: HAL1880UA-A-2-A-2-00CT,HAL1880UA-A-2-A-2-00TB,HAL1880UA-A-2-A-2-00-HACF-0901
Base Product Number: HAL1880

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 1017855-HAL1880UA-A-2-A-2-00
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data