TDK Corporation Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) HAL1822UA-A

Description
Win Source Part Number: 1061756-HAL1822UA-A Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Series: HAL®1822 Features: Temperature Compensated Package: Tape & Box (TB) Standard Package: 2,000 Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 2.5kHz Current - Supply (Max): 10mA Current - Output (Max): 1mA Axis: Single Sensing Range: ±2.3mT Resolution: 10 b Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92 Temperature Range - Operating: -40°C ~ 170°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: TDK-Micronas GmbH Base Product Number: HAL1822 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1061756-HAL1822UA-A Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Series: HAL®1822 Features: Temperature Compensated Package: Tape & Box (TB) Standard Package: 2,000 Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 2.5kHz Current - Supply (Max): 10mA Current - Output (Max): 1mA Axis: Single Sensing Range: ±2.3mT Resolution: 10 b Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92 Temperature Range - Operating: -40°C ~ 170°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: TDK-Micronas GmbH Base Product Number: HAL1822 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1061756-HAL1822UA-A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1061756-HAL1822UA-A
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1061756-HAL1822UA-A
Win Source Part Number: 1061756-HAL1822UA-A Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Series: HAL®1822 Features: Temperature Compensated Package: Tape & Box (TB) Standard Package: 2,000 Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 2.5kHz Current - Supply (Max): 10mA Current - Output (Max): 1mA Axis: Single Sensing Range: ±2.3mT Resolution: 10 b Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92 Temperature Range - Operating: -40°C ~ 170°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: TDK-Micronas GmbH Base Product Number: HAL1822 Product Status: Last Time Buy

Win Source Part Number: 1061756-HAL1822UA-A
Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Series: HAL®1822
Features: Temperature Compensated
Package: Tape & Box (TB)
Standard Package: 2,000
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 2.5kHz
Current - Supply (Max): 10mA
Current - Output (Max): 1mA
Axis: Single
Sensing Range: ±2.3mT
Resolution: 10 b
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92
Temperature Range - Operating: -40°C ~ 170°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: TDK-Micronas GmbH
Base Product Number: HAL1822
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 1061756-HAL1822UA-A
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3 to 24 volts
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TLE4998P3CHAMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - SS496A - 1102174-SS496A - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting Radial Lead
View Details
3 suppliers
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details