TDK Corporation Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) HAL1820SF-A

Description
Win Source Part Number: 1116264-HAL1820SF-A Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Series: HAL®1820 Features: Selectable Scale Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 2.5kHz Current - Supply (Max): 10mA Current - Output (Max): 1mA Axis: Single Sensing Range: ±20mT ~ ±160mT Resolution: 10 b Voltage - Supply: 4.5V ~ 5.5V Package / Case: TO-243AA, Variant Supplier Device Package: SOT-89B-1 Temperature Range - Operating: -40°C ~ 170°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: TDK-Micronas GmbH Other Names: HAL1820SF-ATR,HAL182 0SF-ACT,HAL1820SF-A- 4-R-1-00-HACF-0606,H AL1820SF-ADKR Base Product Number: HAL1820 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1116264-HAL1820SF-A Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Series: HAL®1820 Features: Selectable Scale Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 2.5kHz Current - Supply (Max): 10mA Current - Output (Max): 1mA Axis: Single Sensing Range: ±20mT ~ ±160mT Resolution: 10 b Voltage - Supply: 4.5V ~ 5.5V Package / Case: TO-243AA, Variant Supplier Device Package: SOT-89B-1 Temperature Range - Operating: -40°C ~ 170°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: TDK-Micronas GmbH Other Names: HAL1820SF-ATR,HAL182 0SF-ACT,HAL1820SF-A- 4-R-1-00-HACF-0606,H AL1820SF-ADKR Base Product Number: HAL1820 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1116264-HAL1820SF-A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1116264-HAL1820SF-A
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1116264-HAL1820SF-A
Win Source Part Number: 1116264-HAL1820SF-A Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Series: HAL®1820 Features: Selectable Scale Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 2.5kHz Current - Supply (Max): 10mA Current - Output (Max): 1mA Axis: Single Sensing Range: ±20mT ~ ±160mT Resolution: 10 b Voltage - Supply: 4.5V ~ 5.5V Package / Case: TO-243AA, Variant Supplier Device Package: SOT-89B-1 Temperature Range - Operating: -40°C ~ 170°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: TDK-Micronas GmbH Other Names: HAL1820SF-ATR,HAL182 0SF-ACT,HAL1820SF-A- 4-R-1-00-HACF-0606,H AL1820SF-ADKR Base Product Number: HAL1820 Product Status: Last Time Buy

Win Source Part Number: 1116264-HAL1820SF-A
Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Series: HAL®1820
Features: Selectable Scale
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 2.5kHz
Current - Supply (Max): 10mA
Current - Output (Max): 1mA
Axis: Single
Sensing Range: ±20mT ~ ±160mT
Resolution: 10 b
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: TO-243AA, Variant
Supplier Device Package: SOT-89B-1
Temperature Range - Operating: -40°C ~ 170°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: TDK-Micronas GmbH
Other Names: HAL1820SF-ATR,HAL1820SF-ACT,HAL1820SF-A-4-R-1-00-HACF-0606,HAL1820SF-ADKR
Base Product Number: HAL1820
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 1116264-HAL1820SF-A
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Programmable Angle Sensor - A1337LLETR-P-DD-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-W3B6 B3 - TLE493D-W3B6 B3 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Magnetic
View Details