The HAL1563 SU-A is a Hall-effect switch with a current interface (2-wire) in an SOT23 package. It operates from a supply voltage of 2.7 V to 24 V and is rated for junction temperatures from -40°C to 70°C. The device meets ASIL B requirements according to ISO 26262 and features diagnostic capabilities for functional safety. The SOT23 footprint supports reflow and wave soldering. The magnetic trip point for the HAL1563 variant is specified at 2.0 mT, with a release point of 1.6 mT. The part is not designed for use in life-support or automotive safety-critical systems unless explicitly agreed otherwise in writing.
Win Source Part Number: 1315780-HAL1563 SU-A
Category: Sensors, Transducers>Magnetic
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Polarization: South Pole
Sensing Range: 7.6mT Trip, 9.4mT Release
Voltage - Supply: 2.7V ~ 24V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 70°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
HTSUS: 8542.39.0001
Mfr: TDK-Micronas GmbH
Base Product Number: HAL1563
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1315780-HAL1563 SU-A |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |