Manufacturer: Micronas GmbH
Win Source Part Number: 873208-HAL1507SU-A
Operating Temperature Range: -40°C ~ 70°C (TJ)
Features: Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: HAL1507
Categories: Sensors
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | 873208-HAL1507SU-A |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - HAL1507SU-A |
| Sensor Type | Magnetic |