TDK Corporation Sensors, Transducers - Magnetic Sensors - Switches (Solid State) HAL1506SU-A

Description
Win Source Part Number: 1382201-HAL1506SU-A Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State) Package: Tape & Reel Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Polarization: South Pole Sensing Range: 18.9mT Trip, 17.3mT Release Voltage - Supply: 2.7V ~ 24V Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 70°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8542.39.0001 Mfr: Micronas GmbH Base Product Number: HAL1506 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382201-HAL1506SU-A Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State) Package: Tape & Reel Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Polarization: South Pole Sensing Range: 18.9mT Trip, 17.3mT Release Voltage - Supply: 2.7V ~ 24V Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 70°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8542.39.0001 Mfr: Micronas GmbH Base Product Number: HAL1506 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1382201-HAL1506SU-A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1382201-HAL1506SU-A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1382201-HAL1506SU-A
Win Source Part Number: 1382201-HAL1506SU-A Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State) Package: Tape & Reel Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Polarization: South Pole Sensing Range: 18.9mT Trip, 17.3mT Release Voltage - Supply: 2.7V ~ 24V Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 70°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8542.39.0001 Mfr: Micronas GmbH Base Product Number: HAL1506 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10,000 pcs

Win Source Part Number: 1382201-HAL1506SU-A
Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State)
Package: Tape & Reel
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Polarization: South Pole
Sensing Range: 18.9mT Trip, 17.3mT Release
Voltage - Supply: 2.7V ~ 24V
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 70°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8542.39.0001
Mfr: Micronas GmbH
Base Product Number: HAL1506
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 10,000 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 1382201-HAL1506SU-A
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 3 to 24 volts
View Details
Motion Sensor ICs - 1702338P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details