The HAL1503SU-A is a Hall-effect switch with open-drain output in an SOT-23 package, part of the HAL 150y series designed for magnetic sensing applications. It operates from a supply voltage of 2.7 V to 24 V and is rated for junction temperatures from -40 °C to 70 °C. The device features a unipolar switch function with a magnetic trip point of 5.5 mT and a release point of 3.7 mT, sensed by the South pole. It is surface-mountable and conforms to ISO 26262 functional safety standards with diagnostic features and power-on self-test capability.
Win Source Part Number: 1120680-HAL1503SU-A
Category: Sensors, Transducers>Magnetic
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Polarization: South Pole
Sensing Range: 5.5mT Trip, 3.7mT Release
Voltage - Supply: 2.7V ~ 24V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 70°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: TDK-Micronas GmbH
Other Names: HAL1503SU-A-4-R-6-00
Base Product Number: HAL1503
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1120680-HAL1503SU-A |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |