TDK-Lambda Americas Inc., High Power Division Heat Sink; Thermal Resistance Tdk-Lambda HAF15T

Description
HEAT SINK; Thermal Resistance:1.5°C/W; Packages Cooled:-; External Width - Metric:61mm; External Height - Metric:38.1mm; External Length - Metric:117mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:1.5°C/W; Packages Cooled:-; External Width - Metric:61mm; External Height - Metric:38.1mm; External Length - Metric:117mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Tdk-Lambda - 96M0416 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Tdk-Lambda
96M0416
Heat Sink; Thermal Resistance Tdk-Lambda 96M0416
HEAT SINK; Thermal Resistance:1.5°C/W; Packages Cooled:-; External Width - Metric:61mm; External Height - Metric:38.1mm; External Length - Metric:117mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:1.5°C/W; Packages Cooled:-; External Width - Metric:61mm; External Height - Metric:38.1mm; External Length - Metric:117mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 96M0416
Product Name Heat Sink; Thermal Resistance Tdk-Lambda
L 117 mm (4.61 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Pipe Die-cast Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-tps3102-28020 - TPS Elektronik GmbH
Specs
W 162 mm (6.38 inch)
H 15 mm (0.5906 inch)
Material Aluminum; AL6063-T5
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers