TDK-Lambda Americas Inc. Heat Sink; Thermal Resistance Tdk-Lambda HAF-10L

Description
HEAT SINK; Thermal Resistance:2.2°C/W; Packages Cooled:-; External Width - Metric:61mm; External Height - Metric:25.4mm; External Length - Metric:117mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:2.2°C/W; Packages Cooled:-; External Width - Metric:61mm; External Height - Metric:25.4mm; External Length - Metric:117mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Tdk-Lambda - 96M0414 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Tdk-Lambda
96M0414
Heat Sink; Thermal Resistance Tdk-Lambda 96M0414
HEAT SINK; Thermal Resistance:2.2°C/W; Packages Cooled:-; External Width - Metric:61mm; External Height - Metric:25.4mm; External Length - Metric:117mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:2.2°C/W; Packages Cooled:-; External Width - Metric:61mm; External Height - Metric:25.4mm; External Length - Metric:117mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 96M0414
Product Name Heat Sink; Thermal Resistance Tdk-Lambda
L 117 mm (4.61 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Copper Base Heat Sink -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-020-28011 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 44.6 mm (1.76 inch)
Material Aluminum; AL6063-T5
View Details