TDK-Lambda Corporation Compact Industrial Power Supplies GUS600-36

Description
The compact GUS series of single output AC-DC industrial power supplies are available with 12V, 24V, 36V and 48V outputs in an economic, compact footprint and can deliver up to 350, 600 or 1000W. GUS350 is convection cooled and GUS600 and GUS1000 have an integral cooling fan. Remote on/off is an option for all models. Efficiency of up to 95.5% (model dependent) is possible. Safety certified to IEC/EN/UL 62368-1 with UKCA and CE marking for the Low Voltage, EMC and RoHS Directives, the units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions. Furthermore, they comply with IEC 61010-1 and IEC 62477-1 (OVC III) Typical applications include test and measurement, ATE, broadcast, and general industrial and automation equipment. Features Compact Size Conservative Electrolytic Capacitor Ratings Class B Conducted and Radiated EMI IEC62368-1 Certification, Compliant to IEC61010-1 IEC 62477-1 (OVC III) Compliance Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs Semiconductor Fabrication
Request a Quote Datasheet
Description
The compact GUS series of single output AC-DC industrial power supplies are available with 12V, 24V, 36V and 48V outputs in an economic, compact footprint and can deliver up to 350, 600 or 1000W. GUS350 is convection cooled and GUS600 and GUS1000 have an integral cooling fan. Remote on/off is an option for all models. Efficiency of up to 95.5% (model dependent) is possible. Safety certified to IEC/EN/UL 62368-1 with UKCA and CE marking for the Low Voltage, EMC and RoHS Directives, the units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions. Furthermore, they comply with IEC 61010-1 and IEC 62477-1 (OVC III) Typical applications include test and measurement, ATE, broadcast, and general industrial and automation equipment. Features Compact Size Conservative Electrolytic Capacitor Ratings Class B Conducted and Radiated EMI IEC62368-1 Certification, Compliant to IEC61010-1 IEC 62477-1 (OVC III) Compliance Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs Semiconductor Fabrication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Industrial Power Supplies - GUS600-36 - TDK-Lambda Europe GmbH
Achern, Germany
Compact Industrial Power Supplies
GUS600-36
Compact Industrial Power Supplies GUS600-36
The compact GUS series of single output AC-DC industrial power supplies are available with 12V, 24V, 36V and 48V outputs in an economic, compact footprint and can deliver up to 350, 600 or 1000W. GUS350 is convection cooled and GUS600 and GUS1000 have an integral cooling fan. Remote on/off is an option for all models. Efficiency of up to 95.5% (model dependent) is possible. Safety certified to IEC/EN/UL 62368-1 with UKCA and CE marking for the Low Voltage, EMC and RoHS Directives, the units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions. Furthermore, they comply with IEC 61010-1 and IEC 62477-1 (OVC III) Typical applications include test and measurement, ATE, broadcast, and general industrial and automation equipment. Features Compact Size Conservative Electrolytic Capacitor Ratings Class B Conducted and Radiated EMI IEC62368-1 Certification, Compliant to IEC61010-1 IEC 62477-1 (OVC III) Compliance Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs Semiconductor Fabrication

The compact GUS series of single output AC-DC industrial power supplies are available with 12V, 24V, 36V and 48V outputs in an economic, compact footprint and can deliver up to 350, 600 or 1000W.

GUS350 is convection cooled and GUS600 and GUS1000 have an integral cooling fan.
Remote on/off is an option for all models.
Efficiency of up to 95.5% (model dependent) is possible.

Safety certified to IEC/EN/UL 62368-1 with UKCA and CE marking for the Low Voltage, EMC and RoHS Directives, the units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions.
Furthermore, they comply with IEC 61010-1 and IEC 62477-1 (OVC III)

Typical applications include test and measurement, ATE, broadcast, and general industrial and automation equipment.

Features

  • Compact Size
  • Conservative Electrolytic Capacitor Ratings
  • Class B Conducted and Radiated EMI
  • IEC62368-1 Certification, Compliant
    to IEC61010-1
  • IEC 62477-1 (OVC III) Compliance

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
  • Semiconductor Fabrication
Supplier's Site Datasheet
AC DC Converters - 285-GUS600-36-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-GUS600-36-ND
AC DC Converters 285-GUS600-36-ND
AC/DC CONVERTER 36V 601.2W

AC/DC CONVERTER 36V 601.2W

Buy Now Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH DigiKey
Product Category Power Supplies Power Supplies
Product Number GUS600-36 285-GUS600-36-ND
Product Name Compact Industrial Power Supplies AC DC Converters
Type DC Power Supply AC/DC Converter; 1
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
DC Output Voltage 36.0 volts
DC Output Current 27.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

20W Slimline Single Phase  Single Output Power Supplies - PS-S2024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Industrial, DIN Rail Power Supplies - PSD-A60W48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 1.25 amps
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details