The GUS350-12 is a 350W single-output AC-DC power supply delivering 12V at up to 29.2A, designed for compact industrial applications. It is convection cooled, measures 101.6 x 41 x 127 mm, and uses screw terminals for input and output connections. The unit operates from 85-265V AC input, achieves 93% efficiency at 115V AC and 95% at 230V AC, and meets IEC62368-1 safety certification with CE and UKCA marking. It complies with EN55011/EN55032 Class B conducted and radiated EMI standards and is designed to meet IEC61010-1 and IEC62477-1 (OVC III). Overvoltage and overtemperature protection are latching, requiring AC input reset. No minimum load is required, and remote on/off is available as an option (suffix R).
The compact GUS series of single output AC-DC industrial power supplies are available with 12V, 24V, 36V and 48V outputs in an economic, compact footprint and can deliver up to 350, 600 or 1000W.
GUS350 is convection cooled and GUS600 and GUS1000 have an integral cooling fan.
Remote on/off is an option for all models.
Efficiency of up to 95.5% (model dependent) is possible.
Safety certified to IEC/EN/UL 62368-1 with UKCA and CE marking for the Low Voltage, EMC and RoHS Directives, the units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions.
Furthermore, they comply with IEC 61010-1 and IEC 62477-1 (OVC III)
Typical applications include test and measurement, ATE, broadcast, and general industrial and automation equipment.
Features
Applications for this product
AC/DC CONVERTER 12V 350W
| TDK-Lambda Europe GmbH | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | GUS350-12 | 285-GUS350-12-ND |
| Product Name | Compact Industrial Power Supplies | AC DC Converters |
| Type | DC Power Supply | AC/DC Converter; 1 |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |
| DC Output Voltage | 12.0 volts | |
| DC Output Current | 29.2 amps |