The compact GUS series of single output AC-DC industrial power supplies are available with 12V, 24V, 36V and 48V outputs in an economic, compact footprint and can deliver up to 350, 600 or 1000W.
GUS350 is convection cooled and GUS600 and GUS1000 have an integral cooling fan.
Remote on/off is an option for all models.
Efficiency of up to 95.5% (model dependent) is possible.
Safety certified to IEC/EN/UL 62368-1 with UKCA and CE marking for the Low Voltage, EMC and RoHS Directives, the units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions.
Furthermore, they comply with IEC 61010-1 and IEC 62477-1 (OVC III)
Typical applications include test and measurement, ATE, broadcast, and general industrial and automation equipment.
Features
Applications for this product
AC/DC CONVERTER 12V 800.4W
| TDK-Lambda Europe GmbH | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | GUS1000-12 | 285-GUS1000-12-ND |
| Product Name | Compact Industrial Power Supplies | AC DC Converters |
| Type | DC Power Supply | AC/DC Converter; 1 |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |
| DC Output Voltage | 12.0 volts | |
| DC Output Current | 66.7 amps |