The G Series programmable DC power supplies are 19" rack-mount AC/DC systems designed for OEM, industrial, and laboratory applications. The GSP500-20-3P480 variant is part of a family offering up to 7.5kW in 1U height with 3-phase 480VAC wide-range input (342VAC to 528VAC), supporting output voltage up to 1500V and current up to 1500A. It features built-in LAN (LXI 1.5), USB, RS-232/RS-485 interfaces, arbitrary waveform generation, programmable slew rate, constant power limit, internal resistance programming, and multi-drop RS-485 capability. Built-in protection includes OVP, UVP, OTP, and AC fail detection. Units weigh less than 8.5kg for 7.5kW models and operate with fan speed controlled by ambient temperature and load. The series is certified to CE Low Voltage, EMC, and RoHS3 directives and includes LabWindows/CVI, LabVIEW, and IVI drivers. Via parallel operation, systems up to 60kW are achievable.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | GSP500-20-3P480 |
| Product Name | Programmable Power Supplies |
| Type | Programmable Power Supply |
| Technology | Switching Power Supply |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| Regulatory Compliance | IEC61010-1 CSA C22.2 No.61010-1 EN61010-1 UL61010-1 |
| DC Output Voltage | 500.0 volts |