The G Series programmable DC power supplies are high-density, rack-mountable systems designed for OEM, industrial, and laboratory applications, offering output voltages up to 1500V and currents up to 1500A. The GSP 10kW and 15kW models are housed in 2U and 3U enclosures, respectively, with weights under 15.5 kg and 23.5 kg. They support three-phase AC input ranges including 208VAC, 400VAC, and wide-range 480VAC (342VAC to 528VAC), with active PFC (0.94 typical). Standard interfaces include LAN (LXI 1.5), USB, RS-232/RS-485, and an isolated analog control interface. Features include arbitrary waveform generation, programmable slew rates, constant power limiting, internal resistance simulation, and multi-drop RS-485 capability. The series supports parallel operation up to 60kW, has built-in protections, and meets CE Mark requirements for Low Voltage, EMC, and RoHS3. A five-year warranty applies.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | GSP40-250-3P400 |
| Product Name | Programmable Power Supplies |
| Type | Programmable Power Supply |
| Technology | Switching Power Supply |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| Regulatory Compliance | IEC61010-1 CSA C22.2 No.61010-1 EN61010-1 UL61010-1 |
| DC Output Voltage | 40.0 volts |