TDK-Lambda Americas Inc. Programmable Power Supplies GSP20-750-3P208

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G Series programmable DC power supplies are 19-inch rack-mountable systems designed for OEM, industrial, and laboratory applications, offering high power density with models up to 7.5kW in 1U height. The GSP20-750-3P208 is a variant in this series, providing 3-phase AC input compatibility with 208VAC operation, and supports output voltage up to 1500V and current up to 1500A. It features built-in LAN (LXI 1.5), USB, and RS-232/RS-485 interfaces, arbitrary waveform generation with auto-trigger, programmable slew rate, constant power limit, internal resistance simulation, and multi-drop RS-485 capability. The unit includes protection functions such as OVP, UVP, OTP, and AC fail, fan speed control based on ambient temperature and load, and is certified to CE standards for Low Voltage, EMC, and RoHS3 directives. It supports parallel operation up to 60kW and comes with a five-year warranty.

Datasheet Summary
Powered by GS/AI

The G Series programmable DC power supplies are 19-inch rack-mountable systems designed for OEM, industrial, and laboratory applications, offering high power density with models up to 7.5kW in 1U height. The GSP20-750-3P208 is a variant in this series, providing 3-phase AC input compatibility with 208VAC operation, and supports output voltage up to 1500V and current up to 1500A. It features built-in LAN (LXI 1.5), USB, and RS-232/RS-485 interfaces, arbitrary waveform generation with auto-trigger, programmable slew rate, constant power limit, internal resistance simulation, and multi-drop RS-485 capability. The unit includes protection functions such as OVP, UVP, OTP, and AC fail, fan speed control based on ambient temperature and load, and is certified to CE standards for Low Voltage, EMC, and RoHS3 directives. It supports parallel operation up to 60kW and comes with a five-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - GSP20-750-3P208 - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
GSP20-750-3P208
Programmable Power Supplies GSP20-750-3P208
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number GSP20-750-3P208
Product Name Programmable Power Supplies
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance IEC61010-1 CSA C22.2 No.61010-1 EN61010-1 UL61010-1
DC Output Voltage 20.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power Supplies - G20-170-1P208 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
High Voltage Power Supplies - 203L-10kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 152A-2KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Programmable Power Supplies - GEN 20-500-3P480 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details