The GSP10-1000-3P400 is a 10kW programmable DC power supply in the G Series, designed for rack-mount applications in OEM, industrial, and laboratory environments. It operates from a three-phase AC input of 400VAC and delivers up to 1000V output voltage with current capability up to 10A, consistent with the GSP 10kW model's specifications. The supply features built-in LAN (LXI 1.5), USB, and RS-232/RS-485 interfaces, remote isolated analog control, arbitrary waveform generation with auto-trigger, and constant power limit operation. It includes protection functions such as OVP, UVP, OTP, and AC fail, and supports parallel operation up to 60kW. The unit is mounted in a 2U height chassis with a weight under 15.5 kg. It meets CE standards for Low Voltage, EMC, and RoHS3 directives and includes a five-year warranty.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | GSP10-1000-3P400 |
| Product Name | Programmable Power Supplies |
| Type | Programmable Power Supply |
| Technology | Switching Power Supply |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| Regulatory Compliance | IEC61010-1 CSA C22.2 No.61010-1 EN61010-1 UL61010-1 |
| DC Output Voltage | 10.0 volts |