TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount - DC DC Converters GQA2W010A120V-0P7-R

Description
Win Source Part Number: 1339759-GQA2W010A120 V-0P7-R Category: Power Supplies - Board Mount - DC DC Converters Series: GQA120 (120W) Type: Isolated Module Features: Remote On/Off, OCP, OVP Package: Tray Size / Dimension: 2.39" L x 1.95" W x 0.50" H (60.6mm x 49.5mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 120 W Control Features: Enable, Active Low Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 89% Mounting Type: Through Hole Package / Case: Quarter Brick Supplier Device Package: Quarter Brick Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: GQA2W010 Approval Agency: CE California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1339759-GQA2W010A120 V-0P7-R Category: Power Supplies - Board Mount - DC DC Converters Series: GQA120 (120W) Type: Isolated Module Features: Remote On/Off, OCP, OVP Package: Tray Size / Dimension: 2.39" L x 1.95" W x 0.50" H (60.6mm x 49.5mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 120 W Control Features: Enable, Active Low Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 89% Mounting Type: Through Hole Package / Case: Quarter Brick Supplier Device Package: Quarter Brick Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: GQA2W010 Approval Agency: CE California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1339759-GQA2W010A120V-0P7-R - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1339759-GQA2W010A120V-0P7-R
Power Supplies - Board Mount - DC DC Converters 1339759-GQA2W010A120V-0P7-R
Win Source Part Number: 1339759-GQA2W010A120 V-0P7-R Category: Power Supplies - Board Mount - DC DC Converters Series: GQA120 (120W) Type: Isolated Module Features: Remote On/Off, OCP, OVP Package: Tray Size / Dimension: 2.39" L x 1.95" W x 0.50" H (60.6mm x 49.5mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 120 W Control Features: Enable, Active Low Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 89% Mounting Type: Through Hole Package / Case: Quarter Brick Supplier Device Package: Quarter Brick Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: GQA2W010 Approval Agency: CE California Prop 65: Warning Information

Win Source Part Number: 1339759-GQA2W010A120V-0P7-R
Category: Power Supplies - Board Mount - DC DC Converters
Series: GQA120 (120W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP
Package: Tray
Size / Dimension: 2.39" L x 1.95" W x 0.50" H (60.6mm x 49.5mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 120 W
Control Features: Enable, Active Low
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: Quarter Brick
Supplier Device Package: Quarter Brick
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Base Product Number: GQA2W010
Approval Agency: CE
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1339759-GQA2W010A120V-0P7-R
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Buck 30A Step-Down DC-DC Converter IC - 739-IR3889MTRPBFAUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 5 volts
Input Voltage 17 volts
View Details
1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details