TDK-Lambda Americas Inc., High Power Division 120W Industrial Quarter Brick Converters GQA2W010A120V-007-R

Description
The GQA series of DC-DC converters has 4 ruggedized package styles, with the industry standard quarter brick form pin-our, to allow product performance optimisation in multiple applications. The 120W rated GQA series operate over a 9V to 36V or 18V to 36V input range, withstanding 50V for 1 second. Input to output isolation voltage is 1,500VDC, 2,250VDC or 3,000VDC depending on the package style. Features Standard Quarter Brick Footprint 9-36, 18-36VDC Inputs Up to 91.5% Efficiency Four package Styles Up to 3,000VDC Input to Output Isolation Applications for this product General Purpose Industrial Broadcast / Communications / Professional Audio Commercial Aerospace
Request a Quote Datasheet
Description
The GQA series of DC-DC converters has 4 ruggedized package styles, with the industry standard quarter brick form pin-our, to allow product performance optimisation in multiple applications. The 120W rated GQA series operate over a 9V to 36V or 18V to 36V input range, withstanding 50V for 1 second. Input to output isolation voltage is 1,500VDC, 2,250VDC or 3,000VDC depending on the package style. Features Standard Quarter Brick Footprint 9-36, 18-36VDC Inputs Up to 91.5% Efficiency Four package Styles Up to 3,000VDC Input to Output Isolation Applications for this product General Purpose Industrial Broadcast / Communications / Professional Audio Commercial Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120W Industrial Quarter Brick Converters - GQA2W010A120V-007-R - TDK-Lambda Europe GmbH
Achern, Germany
120W Industrial Quarter Brick Converters
GQA2W010A120V-007-R
120W Industrial Quarter Brick Converters GQA2W010A120V-007-R
The GQA series of DC-DC converters has 4 ruggedized package styles, with the industry standard quarter brick form pin-our, to allow product performance optimisation in multiple applications. The 120W rated GQA series operate over a 9V to 36V or 18V to 36V input range, withstanding 50V for 1 second. Input to output isolation voltage is 1,500VDC, 2,250VDC or 3,000VDC depending on the package style. Features Standard Quarter Brick Footprint 9-36, 18-36VDC Inputs Up to 91.5% Efficiency Four package Styles Up to 3,000VDC Input to Output Isolation Applications for this product General Purpose Industrial Broadcast / Communications / Professional Audio Commercial Aerospace

The GQA series of DC-DC converters has 4 ruggedized package styles, with the industry standard quarter brick form pin-our, to allow product performance optimisation in multiple applications. The 120W rated GQA series operate over a 9V to 36V or 18V to 36V input range, withstanding 50V for 1 second. Input to output isolation voltage is 1,500VDC, 2,250VDC or 3,000VDC depending on the package style.

Features

  • Standard Quarter Brick Footprint
  • 9-36, 18-36VDC Inputs
  • Up to 91.5% Efficiency
  • Four package Styles
  • Up to 3,000VDC Input to Output Isolation

Applications for this product

  • General Purpose Industrial
  • Broadcast / Communications / Professional Audio
  • Commercial Aerospace
Supplier's Site Datasheet
DC-DC Converters - GQA2W010A120V-007-R - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
GQA2W010A120V-007-R
DC-DC Converters GQA2W010A120V-007-R
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
Dc-Dc Converter, 1 O/p, 12V, 10A; Power Supply Approvals Tdk-Lambda - 69AC4365 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 12V, 10A; Power Supply Approvals Tdk-Lambda
69AC4365
Dc-Dc Converter, 1 O/p, 12V, 10A; Power Supply Approvals Tdk-Lambda 69AC4365
DC-DC CONVERTER, 1 O/P, 12V, 10A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:49.5mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 12V, 10A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:49.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number GQA2W010A120V-007-R GQA2W010A120V-007-R 69AC4365
Product Name 120W Industrial Quarter Brick Converters DC-DC Converters Dc-Dc Converter, 1 O/p, 12V, 10A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 12.0 volts 12.0 volts 12.0 volts
DC Output Current 10 amps 0.0 to 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-S1024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
3 suppliers
AC DC Converters - PS8-250ATX-ZE-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3303A 3Ch Classic-Series Linear DC Power Supply - UDP3303A - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details