TDK-Lambda Americas Inc., High Power Division DC-DC Converters GQA2W008A150V-007-R

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - GQA2W008A150V-007-R - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
GQA2W008A150V-007-R
DC-DC Converters GQA2W008A150V-007-R
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
120W Industrial Quarter Brick Converters - GQA2W008A150V-007-R - TDK-Lambda Europe GmbH
Achern, Germany
120W Industrial Quarter Brick Converters
GQA2W008A150V-007-R
120W Industrial Quarter Brick Converters GQA2W008A150V-007-R
The GQA series of DC-DC converters has 4 ruggedized package styles, with the industry standard quarter brick form pin-our, to allow product performance optimisation in multiple applications. The 120W rated GQA series operate over a 9V to 36V or 18V to 36V input range, withstanding 50V for 1 second. Input to output isolation voltage is 1,500VDC, 2,250VDC or 3,000VDC depending on the package style. Features Standard Quarter Brick Footprint 9-36, 18-36VDC Inputs Up to 91.5% Efficiency Four package Styles Up to 3,000VDC Input to Output Isolation Applications for this product General Purpose Industrial Broadcast / Communications / Professional Audio Commercial Aerospace

The GQA series of DC-DC converters has 4 ruggedized package styles, with the industry standard quarter brick form pin-our, to allow product performance optimisation in multiple applications. The 120W rated GQA series operate over a 9V to 36V or 18V to 36V input range, withstanding 50V for 1 second. Input to output isolation voltage is 1,500VDC, 2,250VDC or 3,000VDC depending on the package style.

Features

  • Standard Quarter Brick Footprint
  • 9-36, 18-36VDC Inputs
  • Up to 91.5% Efficiency
  • Four package Styles
  • Up to 3,000VDC Input to Output Isolation

Applications for this product

  • General Purpose Industrial
  • Broadcast / Communications / Professional Audio
  • Commercial Aerospace
Supplier's Site Datasheet
Dc-Dc Converter, 1 O/p, 15V, 8A; Power Supply Approvals Tdk-Lambda - 69AC4362 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 15V, 8A; Power Supply Approvals Tdk-Lambda
69AC4362
Dc-Dc Converter, 1 O/p, 15V, 8A; Power Supply Approvals Tdk-Lambda 69AC4362
DC-DC CONVERTER, 1 O/P, 15V, 8A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Width:49.5mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 15V, 8A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Width:49.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number GQA2W008A150V-007-R GQA2W008A150V-007-R 69AC4362
Product Name DC-DC Converters 120W Industrial Quarter Brick Converters Dc-Dc Converter, 1 O/p, 15V, 8A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Features 1/4 brick size Open frame or encapsulated construction Up to 3000VDC I/O isolation
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q1285-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
300VA, Rugged, Compact 3-Phase Railway Quality DC-AC Sine Wave Inverter - CTP-300R-F7 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details