TDK U.S.A. Corporation 4.7UH 600MA 200MOHM Inductor and Choke GLFR2012T4R7M-LR

Description
FIXED IND 4.7UH 600MA 200MOHM SM Product overview: GLFR2012T4R7M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 600MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 600MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLFR2012T4R7M-LR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 600MA 200MOHM SM Product overview: GLFR2012T4R7M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 600MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 600MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLFR2012T4R7M-LR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 600MA 200MOHM Inductor and Choke - 71-GLFR2012T4R7M-LR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 600MA 200MOHM Inductor and Choke
71-GLFR2012T4R7M-LR
4.7UH 600MA 200MOHM Inductor and Choke 71-GLFR2012T4R7M-LR
FIXED IND 4.7UH 600MA 200MOHM SM Product overview: GLFR2012T4R7M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 600MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 600MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLFR2012T4R7M-LR can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 600MA 200MOHM SM Product overview: GLFR2012T4R7M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 600MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 600MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLFR2012T4R7M-LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3613-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3613-2-ND
Fixed Inductors 445-3613-2-ND
4.7µH Shielded Inductor 600mA 200mOhm 0805 (2012 Metric)

4.7µH Shielded Inductor 600mA 200mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-GLFR2012T4R7M-LR 445-3613-2-ND
Product Name 4.7UH 600MA 200MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678493 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
1mH 5A 440V Inductor and Choke - 839-DLFL-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
2 suppliers