TDK U.S.A. Corporation Fixed Inductors GLFR2012T220M-LR

Description
22µH Shielded Inductor 300mA 700mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µH Shielded Inductor 300mA 700mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3615-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3615-2-ND
Fixed Inductors 445-3615-2-ND
22µH Shielded Inductor 300mA 700mOhm 0805 (2012 Metric)

22µH Shielded Inductor 300mA 700mOhm 0805 (2012 Metric)

Buy Now Datasheet
SMD 22UH 300MA 700MOHM Inductor and Choke - 71-GLFR2012T220M-LR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 300MA 700MOHM Inductor and Choke
71-GLFR2012T220M-LR
SMD 22UH 300MA 700MOHM Inductor and Choke 71-GLFR2012T220M-LR
FIXED IND 22UH 300MA 700MOHM SMD Product overview: GLFR2012T220M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 300MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 300MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLFR2012T220M-LR can be used for catalog matching and distributor lookup.

FIXED IND 22UH 300MA 700MOHM SMD Product overview: GLFR2012T220M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 300MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 300MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLFR2012T220M-LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Electronic Surplus - GLFR2012T220M-LR
1177243-GLFR2012T220M-LR
Electronic Surplus - GLFR2012T220M-LR 1177243-GLFR2012T220M-LR
Manufacturer: TDK Corporation Win Source Part Number: 1177243-GLFR2012T220 M-LR Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 22μH Tolerance: ±20% Current - Saturation: 75mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 700mOhm Supplier Device Package: 0805 Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.tdk.com Manufacturer Package: 0805 Height - Seated (Maximum): 0.053" (1.35mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Amps): 300mA

Manufacturer: TDK Corporation
Win Source Part Number: 1177243-GLFR2012T220M-LR
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 22μH
Tolerance: ±20%
Current - Saturation: 75mA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 700mOhm
Supplier Device Package: 0805
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.tdk.com
Manufacturer Package: 0805
Height - Seated (Maximum): 0.053" (1.35mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Current Rating (Amps): 300mA

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3615-2-ND 71-GLFR2012T220M-LR 1177243-GLFR2012T220M-LR
Product Name Fixed Inductors SMD 22UH 300MA 700MOHM Inductor and Choke Electronic Surplus - GLFR2012T220M-LR
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.7000 ohms 0.7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0402HL (1005) High Inductance Ceramic Chip Inductors - 0402HL-821 0402HL-821XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1678488 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details