Manufacturer: TDK Corporation
Win Source Part Number: 1177242-GLFR1608T220
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 22μH
Tolerance: ±20%
Current - Saturation: 50mA
Part Status: Last Time Buy
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1Ohm
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.tdk.com
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Current Rating (Amps): 200mA
FIXED IND 22UH 200MA 1 OHM SMD Product overview: GLFR1608T220M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 200MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 200MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLFR1608T220M-LR can be used for catalog matching and distributor lookup.
22µH Shielded Inductor 200mA 1Ohm 0603 (1608 Metric)
FIXED IND 22UH 200MA 1 OHM SMD
POWER LINE IND, 22UH,200MA,20%; Inductance:22µH; DC Resistance Max:1ohm; Self Resonant Frequency:-; DC Current Rating:200mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:GLFR Series; Inductance Tolerance:± 20% RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1177242-GLFR1608T220M-LR | 71-GLFR1608T220M-LR | 445-3609-2-ND | GLFR1608T220M-LR | 89R2143 |
| Product Name | Fixed Inductors - GLFR1608T220M-LR | SMD 22UH 200MA 1 OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Power Line Ind, 22Uh,200Ma,20%; Inductance Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Technology | Wirewound | ||||
| Application | RF Choke | ||||
| Inductance Range | 22 microH | 22 microH | 22 microH | 22 microH | |
| DCR | 1 ohms | 1 ohms | 1 ohms | 1 ohms |