FIXED IND 15UH 220MA 900MOHM SMD Product overview: GLFR1608T150M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 220MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 220MA, 900MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLFR1608T150M-LR can be used for catalog matching and distributor lookup.
15µH Shielded Inductor 220mA 900mOhm 0603 (1608 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-GLFR1608T150M-LR | 445-6151-2-ND |
| Product Name | SMD 15UH 220MA 900MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Inductance Range | 15 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| Packing Method | Tape & Reel (TR) | Tape Reel |