TDK U.S.A. Corporation Fixed Inductors GLF2012T4R7M

Description
4.7µH Shielded Wirewound Inductor 450mA 240mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 450mA 240mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3158-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3158-2-ND
Fixed Inductors 445-3158-2-ND
4.7µH Shielded Wirewound Inductor 450mA 240mOhm 0805 (2012 Metric)

4.7µH Shielded Wirewound Inductor 450mA 240mOhm 0805 (2012 Metric)

Buy Now Datasheet
4.7UH 450MA 240MOHM Inductor and Choke - 71-GLF2012T4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 450MA 240MOHM Inductor and Choke
71-GLF2012T4R7M
4.7UH 450MA 240MOHM Inductor and Choke 71-GLF2012T4R7M
FIXED IND 4.7UH 450MA 240MOHM SM Product overview: GLF2012T4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 450MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 450MA, 240MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLF2012T4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 450MA 240MOHM SM Product overview: GLF2012T4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 450MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 450MA, 240MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLF2012T4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3158-2-ND 71-GLF2012T4R7M
Product Name Fixed Inductors 4.7UH 450MA 240MOHM Inductor and Choke
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J124JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1-1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1200 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B21B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details