TDK U.S.A. Corporation Fixed Inductors GLF2012T2R2M

Description
2.2µH Shielded Wirewound Inductor 700mA 100mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 700mA 100mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3157-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3157-2-ND
Fixed Inductors 445-3157-2-ND
2.2µH Shielded Wirewound Inductor 700mA 100mOhm 0805 (2012 Metric)

2.2µH Shielded Wirewound Inductor 700mA 100mOhm 0805 (2012 Metric)

Buy Now Datasheet
2.2UH 700MA 100MOHM Inductor and Choke - 71-GLF2012T2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 700MA 100MOHM Inductor and Choke
71-GLF2012T2R2M
2.2UH 700MA 100MOHM Inductor and Choke 71-GLF2012T2R2M
FIXED IND 2.2UH 700MA 100MOHM SM Product overview: GLF2012T2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 700MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 700MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLF2012T2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 700MA 100MOHM SM Product overview: GLF2012T2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 700MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 700MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLF2012T2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3157-2-ND 71-GLF2012T2R2M
Product Name Fixed Inductors 2.2UH 700MA 100MOHM Inductor and Choke
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details