TDK U.S.A. Corporation Fixed Inductors GLF2012T220K

Description
22µH Shielded Wirewound Inductor 220mA 1Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 220mA 1Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3160-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3160-2-ND
Fixed Inductors 445-3160-2-ND
22µH Shielded Wirewound Inductor 220mA 1Ohm 0805 (2012 Metric)

22µH Shielded Wirewound Inductor 220mA 1Ohm 0805 (2012 Metric)

Buy Now Datasheet
SMD 22UH 220MA 1 OHM Inductor and Choke - 71-GLF2012T220K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 220MA 1 OHM Inductor and Choke
71-GLF2012T220K
SMD 22UH 220MA 1 OHM Inductor and Choke 71-GLF2012T220K
FIXED IND 22UH 220MA 1 OHM SMD Product overview: GLF2012T220K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 220MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 220MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLF2012T220K can be used for catalog matching and distributor lookup.

FIXED IND 22UH 220MA 1 OHM SMD Product overview: GLF2012T220K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 220MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 220MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLF2012T220K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3160-2-ND 71-GLF2012T220K
Product Name Fixed Inductors SMD 22UH 220MA 1 OHM Inductor and Choke
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC02E030TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 90
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-9N0 0402CT-9N0XJRW , 0402CT-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 1857607 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details