TDK U.S.A. Corporation Fixed Inductors GLF2012T101K

Description
100µH Shielded Wirewound Inductor 110mA 4Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 110mA 4Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3162-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3162-2-ND
Fixed Inductors 445-3162-2-ND
100µH Shielded Wirewound Inductor 110mA 4Ohm 0805 (2012 Metric)

100µH Shielded Wirewound Inductor 110mA 4Ohm 0805 (2012 Metric)

Buy Now Datasheet
SMD 100UH 110MA 4 OHM Inductor and Choke - 71-GLF2012T101K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 110MA 4 OHM Inductor and Choke
71-GLF2012T101K
SMD 100UH 110MA 4 OHM Inductor and Choke 71-GLF2012T101K
FIXED IND 100UH 110MA 4 OHM SMD Product overview: GLF2012T101K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 110MA, 4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 110MA, 4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLF2012T101K can be used for catalog matching and distributor lookup.

FIXED IND 100UH 110MA 4 OHM SMD Product overview: GLF2012T101K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 110MA, 4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 110MA, 4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLF2012T101K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3162-2-ND 71-GLF2012T101K
Product Name Fixed Inductors SMD 100UH 110MA 4 OHM Inductor and Choke
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N5 0201DS-5N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smoothing Filter Chokes - C-1X - Triad Magnetics
Specs
Inductance Range 1.50E7 microH
Rated DC Current 20 milliamps
DCR 1000 ohms
View Details
4 suppliers
Common Mode Chokes - 486-3236-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details